TransPak 7 1/2 x 11" Pink - Glamour Bubble Mailers GBM0711PK

Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny pink metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny pink metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
7 1/2 x 11
San Jose, CA, USA
7 1/2 x 11" Pink - Glamour Bubble Mailers
GBM0711PK
7 1/2 x 11" Pink - Glamour Bubble Mailers GBM0711PK
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny pink metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Get the most out of your mailing - protect your shipment and grab your customer's attention!

  • Bright and shiny pink metallic exterior.
  • Lightweight and moisture resistant.
  • Features a peel-and-seal adhesive closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GBM0711PK
Product Name 7 1/2 x 11" Pink - Glamour Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details