TransPak 7" x 6 3/4" Gold - Glamour Bubble Mailers GBM0706GD

Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.
Description
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" x 6 3/4" Gold - Glamour Bubble Mailers
GBM0706GD
7" x 6 3/4" Gold - Glamour Bubble Mailers GBM0706GD
Get the most out of your mailing - protect your shipment and grab your customer's attention! Bright and shiny gold metallic exterior. Lightweight and moisture resistant. Features a peel-and-seal adhesive closure.

Get the most out of your mailing - protect your shipment and grab your customer's attention!

  • Bright and shiny gold metallic exterior.
  • Lightweight and moisture resistant.
  • Features a peel-and-seal adhesive closure.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GBM0706GD
Product Name 7" x 6 3/4" Gold - Glamour Bubble Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details