TransPak 6" x 6" x 4" Holiday Red - Gift Boxes GB664R

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Gloves, Mittens
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Gloves, Mittens

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 6" x 4" Holiday Red - Gift Boxes
GB664R
6" x 6" x 4" Holiday Red - Gift Boxes GB664R
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Gloves, Mittens

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Holiday red exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Gloves, Mittens
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB664R
Product Name 6" x 6" x 4" Holiday Red - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details