TransPak 6" x 4 1/2" x 4 1/2" Holiday Red - Gift Boxes GB644R

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 4 1/2" x 4 1/2" Holiday Red - Gift Boxes
GB644R
6" x 4 1/2" x 4 1/2" Holiday Red - Gift Boxes GB644R
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Sunglasses

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Holiday red exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Sunglasses
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB644R
Product Name 6" x 4 1/2" x 4 1/2" Holiday Red - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details