TransPak 6" x 4 1/2" x 4 1/2" White - Gift Boxes GB644

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Corsage
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Corsage

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 4 1/2" x 4 1/2" White - Gift Boxes
GB644
6" x 4 1/2" x 4 1/2" White - Gift Boxes GB644
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Corsage

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Corsage
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB644
Product Name 6" x 4 1/2" x 4 1/2" White - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Sliding Lid Compartment Boxes - 2.62X2.09X.50 (66.5x53.0x12.8 MM) 2 CELL INSERT BOX W/POST - IB02/B2 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details