TransPak 4" x 4" x 4" Holiday Red - Gift Boxes GB444R

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Cup
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Cup

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 4" x 4" Holiday Red - Gift Boxes
GB444R
4" x 4" x 4" Holiday Red - Gift Boxes GB444R
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Holiday red exterior with gray interior. Ships and stores flat. Recommended use: Cup

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Holiday red exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Cup
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB444R
Product Name 4" x 4" x 4" Holiday Red - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details