TransPak 2" x 2" x 2" White - Gift Boxes GB222

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Small Keepsakes
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Small Keepsakes

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 2" x 2" White - Gift Boxes
GB222
2" x 2" x 2" White - Gift Boxes GB222
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Small Keepsakes

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Small Keepsakes
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB222
Product Name 2" x 2" x 2" White - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details