TransPak 12" x 6" x 6" Black Gloss - Gift Boxes GB126BK

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Vase
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Vase

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 6" x 6" Black Gloss - Gift Boxes
GB126BK
12" x 6" x 6" Black Gloss - Gift Boxes GB126BK
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Vase

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Black gloss exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Vase
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB126BK
Product Name 12" x 6" x 6" Black Gloss - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Storage Boxes - 2141110 - RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Features ESD
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details