TransPak 12" x 12" x 9" White - Gift Boxes GB12129

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Purse
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Purse

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" x 9" White - Gift Boxes
GB12129
12" x 12" x 9" White - Gift Boxes GB12129
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended use: Purse

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Purse
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB12129
Product Name 12" x 12" x 9" White - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details