TransPak 12" x 12" x 6" White - Gift Boxes GB12126

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Puzzles, Games
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Puzzles, Games

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" x 6" White - Gift Boxes
GB12126
12" x 12" x 6" White - Gift Boxes GB12126
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. White exterior with gray interior. Ships and stores flat. Recommended uses: Puzzles, Games

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • White exterior with gray interior.
  • Ships and stores flat.
  • Recommended uses: Puzzles, Games
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB12126
Product Name 12" x 12" x 6" White - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1783357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details