TransPak 10" x 5" x 4" Kraft - Gift Boxes GB105K

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Figurine
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Figurine

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 5" x 4" Kraft - Gift Boxes
GB105K
10" x 5" x 4" Kraft - Gift Boxes GB105K
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Kraft exterior and interior. Ships and stores flat. Recommended use: Figurine

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Kraft exterior and interior.
  • Ships and stores flat.
  • Recommended use: Figurine
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB105K
Product Name 10" x 5" x 4" Kraft - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details