TransPak 10" x 10" x 6" Black Gloss - Gift Boxes GB101BK

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Stemware
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Stemware

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 10" x 6" Black Gloss - Gift Boxes
GB101BK
10" x 10" x 6" Black Gloss - Gift Boxes GB101BK
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Stemware

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Black gloss exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Stemware
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GB101BK
Product Name 10" x 10" x 6" Black Gloss - Gift Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details