TransPak 48" x 40" x 5" - Gaylord Lid GAYLORDLID

Description
Use with Gaylord container GAYLORD or Easy Load Cargo Container 484036EL. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Use with Gaylord container GAYLORD or Easy Load Cargo Container 484036EL. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" x 40" x 5" - Gaylord Lid
GAYLORDLID
48" x 40" x 5" - Gaylord Lid GAYLORDLID
Use with Gaylord container GAYLORD or Easy Load Cargo Container 484036EL. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Use with Gaylord container GAYLORD or Easy Load Cargo Container 484036EL.

  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number GAYLORDLID
Product Name 48" x 40" x 5" - Gaylord Lid
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details