TransPak 24" x 12" x 10" - Economy File Storage Boxes FSB350

Description
Removable lid keeps files clean yet accessible. Designed to store letter size files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.
Description
Removable lid keeps files clean yet accessible. Designed to store letter size files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 12" x 10" - Economy File Storage Boxes
FSB350
24" x 12" x 10" - Economy File Storage Boxes FSB350
Removable lid keeps files clean yet accessible. Designed to store letter size files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Removable lid keeps files clean yet accessible.

  • Designed to store letter size files.
  • Convenient pre-printed panels on 2 sides for content identification.
  • Folds together fast! No tape or glue needed.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number FSB350
Product Name 24" x 12" x 10" - Economy File Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details