TransPak 15" x 12" x 10" - Economy File Storage Boxes FSB300

Description
Removable lid keeps files clean yet accessible. Designed to store 12" of legal files or 15" of letter files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.
Description
Removable lid keeps files clean yet accessible. Designed to store 12" of legal files or 15" of letter files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 12" x 10" - Economy File Storage Boxes
FSB300
15" x 12" x 10" - Economy File Storage Boxes FSB300
Removable lid keeps files clean yet accessible. Designed to store 12" of legal files or 15" of letter files. Convenient pre-printed panels on 2 sides for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Removable lid keeps files clean yet accessible.

  • Designed to store 12" of legal files or 15" of letter files.
  • Convenient pre-printed panels on 2 sides for content identification.
  • Folds together fast! No tape or glue needed.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number FSB300
Product Name 15" x 12" x 10" - Economy File Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details