TransPak 15" x 12" x 10" - Deluxe File Storage Boxes FSB200

Description
Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength. Holds both legal or letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.
Description
Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength. Holds both legal or letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 12" x 10" - Deluxe File Storage Boxes
FSB200
15" x 12" x 10" - Deluxe File Storage Boxes FSB200
Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength. Holds both legal or letter size files. Removable lid keeps files clean yet accessible. Manufactured from 200#/ECT-32 white corrugated. Convenient pre-printed panels for content identification. Folds together fast! No tape or glue needed. Sold in case quantities.

Deluxe File Storage Box lids have tabs that interlock with hand holes for added strength.

  • Holds both legal or letter size files.
  • Removable lid keeps files clean yet accessible.
  • Manufactured from 200#/ECT-32 white corrugated.
  • Convenient pre-printed panels for content identification.
  • Folds together fast! No tape or glue needed.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number FSB200
Product Name 15" x 12" x 10" - Deluxe File Storage Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details