TransPak 10" x 13" Kraft - Inter-Department Envelopes EN1093

Description
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed two sides with space for 52 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.
Description
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed two sides with space for 52 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 13" Kraft - Inter-Department Envelopes
EN1093
10" x 13" Kraft - Inter-Department Envelopes EN1093
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed two sides with space for 52 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.

Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail.

  • Envelopes feature string and button closure for repeated use.
  • Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department.
  • Printed two sides with space for 52 entries.
  • Manufactured from 28 lb. kraft paper.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1093
Product Name 10" x 13" Kraft - Inter-Department Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details