TransPak 10" x 13" Kraft - Inter-Department Envelopes EN1091

Description
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.
Description
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 13" Kraft - Inter-Department Envelopes
EN1091
10" x 13" Kraft - Inter-Department Envelopes EN1091
Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail. Envelopes feature string and button closure for repeated use. Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department. Printed one side with space for 31 entries. Manufactured from 28 lb. kraft paper. Available in case quantities.

Inter-Department Envelopes keep documents neat and organized to ensure efficient and accurate delivery of company mail.

  • Envelopes feature string and button closure for repeated use.
  • Printed envelopes display 5 columns: Date, Deliver To, Department, Sent By and Department.
  • Printed one side with space for 31 entries.
  • Manufactured from 28 lb. kraft paper.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1091
Product Name 10" x 13" Kraft - Inter-Department Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details