TransPak 18" x 23" White - Jumbo Envelopes EN1085W

Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.
Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 23" White - Jumbo Envelopes
EN1085W
18" x 23" White - Jumbo Envelopes EN1085W
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Large envelopes protect oversized printed items.

  • Ungummed flaps allow envelopes to be reused.
  • Allows flat storage for larger items.
  • 28 lb. envelopes.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1085W
Product Name 18" x 23" White - Jumbo Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details