TransPak 14" x 18" White - Jumbo Envelopes EN1081W

Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.
Description
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
14
San Jose, CA, USA
14" x 18" White - Jumbo Envelopes
EN1081W
14" x 18" White - Jumbo Envelopes EN1081W
Large envelopes protect oversized printed items. Ungummed flaps allow envelopes to be reused. Allows flat storage for larger items. 28 lb. envelopes. Sold in case quantities.

Large envelopes protect oversized printed items.

  • Ungummed flaps allow envelopes to be reused.
  • Allows flat storage for larger items.
  • 28 lb. envelopes.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1081W
Product Name 14" x 18" White - Jumbo Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details