TransPak 6" x 9" Kraft - Self-Seal Envelopes EN1068

Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.
Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 9" Kraft - Self-Seal Envelopes
EN1068
6" x 9" Kraft - Self-Seal Envelopes EN1068
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Self-Seal Envelopes make sealing envelopes fast and easy.

  • No moisture needed to seal!
  • Simply peel off tear strip and seal.
  • Tear off strip keeps adhesive free from dust for a longer shelf life.
  • Constructed from durable 28 lb. paper stock.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1068
Product Name 6" x 9" Kraft - Self-Seal Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details