TransPak 10" x 13" White - Redi-Seal Envelopes EN1048

Description
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.
Description
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 13" White - Redi-Seal Envelopes
EN1048
10" x 13" White - Redi-Seal Envelopes EN1048
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Redi-Seal Envelopes save time on mail preparation.

  • No moisture needed to seal!
  • Simply fold down the flap, press and envelope is ready to mail.
  • Constructed from durable 28 lb. paper stock.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1048
Product Name 10" x 13" White - Redi-Seal Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details