TransPak 10" x 13" Kraft - Redi-Seal Envelopes EN1044

Description
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.
Description
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 13" Kraft - Redi-Seal Envelopes
EN1044
10" x 13" Kraft - Redi-Seal Envelopes EN1044
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Redi-Seal Envelopes save time on mail preparation.

  • No moisture needed to seal!
  • Simply fold down the flap, press and envelope is ready to mail.
  • Constructed from durable 28 lb. paper stock.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1044
Product Name 10" x 13" Kraft - Redi-Seal Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - 1-1/32X1-1/32X35/64 (26.2X26.2X14. MM) 10 CELL INSERT BOX - IB10/B3 - MOCAP LLC
Specs
Container Type Box
Height 0.8032 inch (20.4 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details