TransPak 9" x 12" Kraft - Redi-Seal Envelopes EN1042

Description
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.
Description
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 12" Kraft - Redi-Seal Envelopes
EN1042
9" x 12" Kraft - Redi-Seal Envelopes EN1042
Redi-Seal Envelopes save time on mail preparation. No moisture needed to seal! Simply fold down the flap, press and envelope is ready to mail. Constructed from durable 28 lb. paper stock. Sold in case quantities.

Redi-Seal Envelopes save time on mail preparation.

  • No moisture needed to seal!
  • Simply fold down the flap, press and envelope is ready to mail.
  • Constructed from durable 28 lb. paper stock.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number EN1042
Product Name 9" x 12" Kraft - Redi-Seal Envelopes
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details