TransPak 48" Heavy-Duty Cable Ties CT48175

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Jumbo ties for demanding applications.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Jumbo ties for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" Heavy-Duty Cable Ties
CT48175
48" Heavy-Duty Cable Ties CT48175
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. Jumbo ties for demanding applications.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • Jumbo ties for demanding applications.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CT48175
Product Name 48" Heavy-Duty Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details