TransPak 4" Cable Ties - Natural CT440

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" Cable Ties - Natural
CT440
4" Cable Ties - Natural CT440
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. General purpose ties.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • General purpose ties.
Supplier's Site

Technical Specifications

  TransPak
Product Category Cable Ties
Product Number CT440
Product Name 4" Cable Ties - Natural
Unlock Full Specs
to access all available technical data

Similar Products

 - 1235032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
Color Black
Length 20.47 inch (520 mm)
View Details
Transparent Polyurethane Straps - C654743 - Kuriyama of America, Inc.
Specs
Material Polyurethane
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details