Brush dc motors with robust design, metal gears and closed motor body.
Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of combination. Customizations are welcome.
• Robust design, closed motor body
• Ball bearings
• Gearbox combinations
• Encoder options
• Brake options
• Customizations are welcome
| Transmotec | |
|---|---|
| Product Category | Gearmotors |
| Product Number | WLD70107 Series |
| Product Name | WD Series Worm Gear DC Motors 25W-500W |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V; 24V |
| DC Voltage Range | 12.0 to 24.0 VDC |
| Output Power | 0.1246 HP |