Transmotec SD Series Spur DC Gear Motors 0.25W-13W SDS4360 Series

Description
Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Sleeve bearing • Spur gear • Backslash at no load < 2 ° • Radial (10mm from flange) load < 1kg) • Axial load < 0.7 kg • Press fit max. < 20 kg • Radial play < 0.05 mm • Thrust play < 0.35 mm
Datasheet
Description
Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Sleeve bearing • Spur gear • Backslash at no load < 2 ° • Radial (10mm from flange) load < 1kg) • Axial load < 0.7 kg • Press fit max. < 20 kg • Radial play < 0.05 mm • Thrust play < 0.35 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Series Spur DC Gear Motors 0.25W-13W - SDS4360 Series - Transmotec
Stockholm, Sweden
SD Series Spur DC Gear Motors 0.25W-13W
SDS4360 Series
SD Series Spur DC Gear Motors 0.25W-13W SDS4360 Series
Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Sleeve bearing • Spur gear • Backslash at no load < 2 ° • Radial (10mm from flange) load < 1kg) • Axial load < 0.7 kg • Press fit max. < 20 kg • Radial play < 0.05 mm • Thrust play < 0.35 mm

Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Sleeve bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.

Product features

• Sleeve bearing
• Spur gear
• Backslash at no load < 2 °
• Radial (10mm from flange) load < 1kg)
• Axial load < 0.7 kg
• Press fit max. < 20 kg
• Radial play < 0.05 mm
• Thrust play < 0.35 mm

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Gearmotors
Product Number SDS4360 Series
Product Name SD Series Spur DC Gear Motors 0.25W-13W
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Output Power 0.0170 to 0.0172 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-022 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0466 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SXA Gear Motor, 200V Batteryless - SXA15AW_-VL120-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 50 : 1
Units Metric
View Details