Planetary gear dc motors in customized or standard configurations. Standard diameters between 16 mm and 42 mm and power ratings up to 35W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.
• Robust design, closed motor body
• Ball bearings
• Gearbox combinations, metal gears
• Encoder options
• Brake options
• Customizations are welcome
| Transmotec | |
|---|---|
| Product Category | Gearmotors |
| Product Number | PD52103 Series |
| Product Name | PD Series Planetary DC Gear Motors 25W-500W |
| Motor Type | DC Motor |
| Commutation | Brush |
| Standard DC Voltage | 12V; 24V |
| DC Voltage Range | 12.0 to 24.0 VDC |
| Output Power | 0.0295 HP |