Transmotec Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series M3N Series

Description
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome
Datasheet
Description
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series - M3N Series - Transmotec
Stockholm, Sweden
Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series
M3N Series
Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series M3N Series
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome

DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.

Product features

• Robust design, closed motor body
• Ball bearings
• Gearbox combinations
• Encoder options
• Brake options
• Customizations are welcome

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category DC Motors
Product Number M3N Series
Product Name Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series
Commutation Brush
Standard DC Voltage 6V; 9V; 12V
DC Voltage Range 1.2 to 12.0 VDC
Output Power 0.0056 to 0.0165 HP
Continuous Current 1.15 to 3.38 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM9 12V 3000 RPM - 775302 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
16 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0025 amps
View Details
DC Motors - 420671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 5.2 In-lbs (6 kg-cm)
Gear Type Spur; Spur
View Details