Transmotec Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series L3N Series

Description
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome
Datasheet
Description
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series - L3N Series - Transmotec
Stockholm, Sweden
Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series
L3N Series
Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series L3N Series
DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Robust design, closed motor body • Ball bearings • Gearbox combinations • Encoder options • Brake options • Customizations are welcome

DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.

Product features

• Robust design, closed motor body
• Ball bearings
• Gearbox combinations
• Encoder options
• Brake options
• Customizations are welcome

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category DC Motors
Product Number L3N Series
Product Name Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series
Commutation Brush
Standard DC Voltage 6V; 9V; 12V
DC Voltage Range 3.0 to 12.0 VDC
Output Power 9.92E-4 to 0.0120 HP
Continuous Current 0.2100 to 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 2233N5C - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Motors - AC, DC - 403-1068-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 7.5 VDC
Output Power 0.0023 HP
View Details
PM11 12V 3000 RPM – GB28 60:1 Bronze - 11122860B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details