DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.
• Robust design, closed motor body
• Ball bearings
• Gearbox combinations
• Encoder options
• Brake options
• Customizations are welcome
| Transmotec | |
|---|---|
| Product Category | DC Motors |
| Product Number | L3FN Series |
| Product Name | Brush Type DC Motors - Round Type Type 1W-100W Ø > 25-29 Series |
| Commutation | Brush |
| Standard DC Voltage | 6V; 9V; 12V; 24V |
| DC Voltage Range | 3.0 to 24.0 VDC |
| Output Power | 9.92E-4 to 0.0371 HP |
| Continuous Current | 0.1700 to 10.77 amps |