Transmotec Brushless DC Motor Drivers - DB Series DB-10.54-20C

Description
DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless DC motors. Compact, economical, and efficient, the DB Series is ideal where high torque, high speed and quiet operation are needed. The DB Series controls can also be provided with a pluggable connector and fixed settings for OEM applications. Product features • Open loop or integrated closed loop models • Quiet 15KHz. PWM switching frequency • MOSFET power devices • Directional control - forward/reverse • Internal +6.2, VDC 20 mA supply for motor • Hall-Effect sensors • 5K ohm speedpot w/leads, knob and dial for remote mounting • Anodized chassis mount heatsink
Datasheet
Description
DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless DC motors. Compact, economical, and efficient, the DB Series is ideal where high torque, high speed and quiet operation are needed. The DB Series controls can also be provided with a pluggable connector and fixed settings for OEM applications. Product features • Open loop or integrated closed loop models • Quiet 15KHz. PWM switching frequency • MOSFET power devices • Directional control - forward/reverse • Internal +6.2, VDC 20 mA supply for motor • Hall-Effect sensors • 5K ohm speedpot w/leads, knob and dial for remote mounting • Anodized chassis mount heatsink
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor Drivers - DB Series - DB-10.54-20C - Transmotec
Stockholm, Sweden
Brushless DC Motor Drivers - DB Series
DB-10.54-20C
Brushless DC Motor Drivers - DB Series DB-10.54-20C
DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless DC motors. Compact, economical, and efficient, the DB Series is ideal where high torque, high speed and quiet operation are needed. The DB Series controls can also be provided with a pluggable connector and fixed settings for OEM applications. Product features • Open loop or integrated closed loop models • Quiet 15KHz. PWM switching frequency • MOSFET power devices • Directional control - forward/reverse • Internal +6.2, VDC 20 mA supply for motor • Hall-Effect sensors • 5K ohm speedpot w/leads, knob and dial for remote mounting • Anodized chassis mount heatsink

DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless DC motors. Compact, economical, and efficient, the DB Series is ideal where high torque, high speed and quiet operation are needed.
The DB Series controls can also be provided with a pluggable connector and fixed settings for OEM applications.

Product features

• Open loop or integrated closed loop models
• Quiet 15KHz. PWM switching frequency
• MOSFET power devices
• Directional control - forward/reverse
• Internal +6.2, VDC 20 mA supply for motor
• Hall-Effect sensors
• 5K ohm speedpot w/leads, knob and dial for remote mounting
• Anodized chassis mount heatsink

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category DC Motor Drives
Product Number DB-10.54-20C
Product Name Brushless DC Motor Drivers - DB Series
Axes 1.0
Motor / System DC Brushless
Setup Manual; Computer
Operating Mode Analog
Servo Feedback Analog Position
Unlock Full Specs
to access all available technical data

Similar Products

DRV8846 1.4A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) - DRV8846RGET - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 4 to 18 volts
View Details
8 suppliers
Motor Driver ICs - 2448627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product MCU
Motor / System DC Brushless; Brushless DC Motor
Configuration PCB Mount
View Details