Transmotec Brushless DC Motors - BR57 Series BR57115 Series

Description
Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Large range of miniature motors to heavy duty models • Round and square shaped motor bodies • Integral hall-effect sensors • Quick delivery from stock • Customisations are welcome
Datasheet
Description
Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Large range of miniature motors to heavy duty models • Round and square shaped motor bodies • Integral hall-effect sensors • Quick delivery from stock • Customisations are welcome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motors - BR57 Series - BR57115 Series - Transmotec
Stockholm, Sweden
Brushless DC Motors - BR57 Series
BR57115 Series
Brushless DC Motors - BR57 Series BR57115 Series
Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as standard. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production. Product features • Large range of miniature motors to heavy duty models • Round and square shaped motor bodies • Integral hall-effect sensors • Quick delivery from stock • Customisations are welcome

Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.

Product features

• Large range of miniature motors to heavy duty models
• Round and square shaped motor bodies
• Integral hall-effect sensors
• Quick delivery from stock
• Customisations are welcome

Supplier's Site Datasheet

Technical Specifications

  Transmotec
Product Category Brushless Motors
Product Number BR57115 Series
Product Name Brushless DC Motors - BR57 Series
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 5.52 in-oz/amp (39 mN-m/amp)
Output Power 0.2305 HP
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-016 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
Continuous Torque 15.0 In-lbs (17.3 kg-cm)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Frameless Torque Motor - QMT-HA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details