Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as standard.
Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM customers worldwide. All products are of the original brand Transmotec. Our clients produce various merchandise for a large variety of application fields as medical, dental, chemical and industrial instrumentation, telecommunication equipments, renewable energy installations, building and residential door, window, ventilation, light and robotic automation, banking and office machinery, health care automation, production automation, naval and marine installations, mining industry, military training systems, security applications and agriculture production.
• Large range of miniature motors to heavy duty models
• Round and square shaped motor bodies
• Integral hall-effect sensors
• Quick delivery from stock
• Customisations are welcome
| Transmotec | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | B42100 Series |
| Product Name | Brushless DC Motors - B42 Series |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 5.03 in-oz/amp (35.5 mN-m/amp) |
| Output Power | 0.1407 HP |