The SSI is a Plug & Play Smart TEDS IEEE 1451.4 compliant portable handheld Load Cell Indicator. Just plug in a TEDS compatible Load Cell or Torque Sensor and the SSI will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the SSI can be set up by simple front panel push buttons. The SSI can be scaled to a full 5 digit display from 0 to 99,999 counts to read directly in engineering units such as grams, ounces, pounds, inch pounds, etc. The SSI also has a Units key for automatic conversion of readings for load, torque and pressure. The SSI has an ultra-fast signal-sampling rate of 15,360 samples/second for true peak and/or valley testing capability. Auto-tare allows the meter to be set to zero for any input signal level. The SSI also features a USB port for data logging to a PC. You can also log data to the SSI’s internal memory storing up to 8,000 time and date stamped readings. The SSI also features 2 built-in solid-state alarm relays with LED and audible indicators. The SSI will operate up to 65 hours on a single charge or use the included battery charger for applications where the SSI is mounted permanently.
| Transducer Techniques, LLC | |
|---|---|
| Product Category | Force and Torque Instruments |
| Product Number | SSI |
| Product Name | Plug & Play Smart Portable Hand-held Load Cell Indicator |