MODEL PSMR
The PSM-R is a self contained AC power bridge excitation supply. This device consists of a low interwinding capacitance AC transformer and a high stability adjustable linear regulator designed specifically for driving transducer bridges. DC excitation is adjustable from 4 to 15 volts output and is capable of supplying 0 to 150 mA in output current. It features remote sensing to eliminate line drop errors and very low noise. It can also be used as a high quality voltage source or reference in many applications. AC input requirements are 105 to 125 VAC at 60 Hz.
| Transducer Techniques, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PSM-R |
| Product Name | Load Cell Power Supply Module, Adjustable |
| Type | DC Power Supply |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 4.0 to 15.0 volts |