MODEL PSM-F10
The PSM-F10 is a chassis mountable power supply package. They are ideal for use with dedicated microprocessor systems, instrument design and test equipment. The PSM-F10 can also be used as a supplemental bench or laboratory power supply. The special "C clamp" type barrier strip secures the wire without twisting. Note the protected recessed barrier strip facing the top of the case. This allows connections to be made in tight areas while protecting the barrier strip from physical damage. Nothing else offers this combination of ruggedness, flexibility and convenience.
| Transducer Techniques, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PSM-F10 |
| Product Name | Load Cell Power Supply Module, Fixed |
| Type | DC Power Supply |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 10.0 volts |