The TS32GJF590K is a USB 2.0 flash drive with a capless, retractable connector and a lanyard loop for portability. It measures 63.6 mm x 21.2 mm x 10.6 mm and weighs 9 g. It offers 32 GB storage capacity and complies with CE, FCC, BSMI, and EAC standards. The device includes Transcend Elite software for backup, encryption, and cloud backup functions, and is covered by a five-year limited warranty.
USB 2.0 Flash Drive Product overview: TS32GJF590K from Transcend Information is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, USB Flash Drives. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 504-TS32GJF590K can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 504-TS32GJF590K |
| Product Name | Memory IC and Storage Component |
| Memory Category | Flash |