Transcat, Inc. 55mm Ring Slogging Wrench Deep Offset 1416227

Description
Product Highlights 55mm Ring slogging spanner deep offset For very heavy-duty work To use with club hammer or pneumatic hammer for tightening or loosening Hot forged, sandblasted
Description
Product Highlights 55mm Ring slogging spanner deep offset For very heavy-duty work To use with club hammer or pneumatic hammer for tightening or loosening Hot forged, sandblasted

Suppliers

Company
Product
Description
Supplier Links
55mm Ring Slogging Wrench Deep Offset - 1416227 - Transcat, Inc.
Rochester, NY, USA
55mm Ring Slogging Wrench Deep Offset
1416227
55mm Ring Slogging Wrench Deep Offset 1416227
Product Highlights 55mm Ring slogging spanner deep offset For very heavy-duty work To use with club hammer or pneumatic hammer for tightening or loosening Hot forged, sandblasted

Product Highlights

  • 55mm Ring slogging spanner deep offset
  • For very heavy-duty work
  • To use with club hammer or pneumatic hammer for tightening or loosening
  • Hot forged, sandblasted
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 1416227
Product Name 55mm Ring Slogging Wrench Deep Offset
Drive Size 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details