Transcat, Inc. 46mm Ring Slogging Wrench Deep Offset 1416111

Description
Product Highlights 46mm Ring slogging spanner deep offset For very heavy-duty work To use with club hammer or pneumatic hammer for tightening or loosening Hot forged, sandblasted
Description
Product Highlights 46mm Ring slogging spanner deep offset For very heavy-duty work To use with club hammer or pneumatic hammer for tightening or loosening Hot forged, sandblasted

Suppliers

Company
Product
Description
Supplier Links
46mm Ring Slogging Wrench Deep Offset - 1416111 - Transcat, Inc.
Rochester, NY, USA
46mm Ring Slogging Wrench Deep Offset
1416111
46mm Ring Slogging Wrench Deep Offset 1416111
Product Highlights 46mm Ring slogging spanner deep offset For very heavy-duty work To use with club hammer or pneumatic hammer for tightening or loosening Hot forged, sandblasted

Product Highlights

  • 46mm Ring slogging spanner deep offset
  • For very heavy-duty work
  • To use with club hammer or pneumatic hammer for tightening or loosening
  • Hot forged, sandblasted
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Wrenches
Product Number 1416111
Product Name 46mm Ring Slogging Wrench Deep Offset
Drive Size 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details