Trans-Tek, Inc. Series 330 - Miniature AC Gaging LVDT For High Temperature Use Model 0330-0001

Description
The Series 330 3/8′ AC Gaging LVDTs provide precise linear displacement sensing in a compact, spring loaded package. Advanced coil winding techniques are employed to minimize package length and optimize overall performance. Spring forces have been carefully selected to insure the proper balance of mechanical frequency response and tip force. Available in strokes ranging from ± 0.005′ to ± 1.0′, these sensors are ideally suited to material thickness measurements, single or multi-point surface profiling, creep testing, or any other application requiring the use of a small, spring loaded LVDT. These transducers are also an excellent replacement for a standard dial indicator.
Datasheet
Description
The Series 330 3/8′ AC Gaging LVDTs provide precise linear displacement sensing in a compact, spring loaded package. Advanced coil winding techniques are employed to minimize package length and optimize overall performance. Spring forces have been carefully selected to insure the proper balance of mechanical frequency response and tip force. Available in strokes ranging from ± 0.005′ to ± 1.0′, these sensors are ideally suited to material thickness measurements, single or multi-point surface profiling, creep testing, or any other application requiring the use of a small, spring loaded LVDT. These transducers are also an excellent replacement for a standard dial indicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 330 - Miniature AC Gaging LVDT For High Temperature Use - Model 0330-0001 - Trans-Tek, Inc.
Ellington, CT, USA
Series 330 - Miniature AC Gaging LVDT For High Temperature Use
Model 0330-0001
Series 330 - Miniature AC Gaging LVDT For High Temperature Use Model 0330-0001
The Series 330 3/8′ AC Gaging LVDTs provide precise linear displacement sensing in a compact, spring loaded package. Advanced coil winding techniques are employed to minimize package length and optimize overall performance. Spring forces have been carefully selected to insure the proper balance of mechanical frequency response and tip force. Available in strokes ranging from ± 0.005′ to ± 1.0′, these sensors are ideally suited to material thickness measurements, single or multi-point surface profiling, creep testing, or any other application requiring the use of a small, spring loaded LVDT. These transducers are also an excellent replacement for a standard dial indicator.

The Series 330 3/8″ AC Gaging LVDTs provide precise linear displacement sensing in a compact, spring loaded package. Advanced coil winding techniques are employed to minimize package length and optimize overall performance. Spring forces have been carefully selected to insure the proper balance of mechanical frequency response and tip force. Available in strokes ranging from ± 0.005″ to ± 1.0″, these sensors are ideally suited to material thickness measurements, single or multi-point surface profiling, creep testing, or any other application requiring the use of a small, spring loaded LVDT. These transducers are also an excellent replacement for a standard dial indicator.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0330-0001
Product Name Series 330 - Miniature AC Gaging LVDT For High Temperature Use
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Displacement encoder - MME-MTS-600-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details