Trans-Tek, Inc. Series 210-220 - Long Stroke AC LVDT Model 0219-0000

Description
The Series 210-220 AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.5 to 60 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. Variable pitch secondary windings are incorporated into the design with computer controlled winding machines to minimize package length to stroke ratio, and assure a uniform product.
Description
The Series 210-220 AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.5 to 60 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. Variable pitch secondary windings are incorporated into the design with computer controlled winding machines to minimize package length to stroke ratio, and assure a uniform product.
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 0219-0000 from the Series 210-220 is a long stroke AC LVDT designed for precision linear displacement measurements with a full stroke of 3.00 inches (76.2 mm) and a maximum usable stroke of 3.80 inches (96.5 mm). It features a body length of 10.00 inches (254.0 mm) and is constructed from 300 Series stainless steel, ensuring durability and resistance to environmental factors. The device exhibits a non-linearity of less than ±0.25% F.S. and operates effectively within a temperature range of -67°F to +257°F (-55°C to +125°C). The LVDT has a sensitivity of 0.50 V/V ±10% at full scale and requires a maximum input voltage of 20 VRMS. It is designed to be splashproof and can be interfaced with various analog circuits, data acquisition systems, and PLCs. The recommended core extension rod for this model is 9.30 inches (236.2 mm) long, which is sold separately. This model is suitable for applications requiring reliable and accurate displacement measurements in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Model 0219-0000 from the Series 210-220 is a long stroke AC LVDT designed for precision linear displacement measurements with a full stroke of 3.00 inches (76.2 mm) and a maximum usable stroke of 3.80 inches (96.5 mm). It features a body length of 10.00 inches (254.0 mm) and is constructed from 300 Series stainless steel, ensuring durability and resistance to environmental factors. The device exhibits a non-linearity of less than ±0.25% F.S. and operates effectively within a temperature range of -67°F to +257°F (-55°C to +125°C). The LVDT has a sensitivity of 0.50 V/V ±10% at full scale and requires a maximum input voltage of 20 VRMS. It is designed to be splashproof and can be interfaced with various analog circuits, data acquisition systems, and PLCs. The recommended core extension rod for this model is 9.30 inches (236.2 mm) long, which is sold separately. This model is suitable for applications requiring reliable and accurate displacement measurements in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Series 210-220 - Long Stroke AC LVDT - Model 0219-0000 - Trans-Tek, Inc.
Ellington, CT, USA
Series 210-220 - Long Stroke AC LVDT
Model 0219-0000
Series 210-220 - Long Stroke AC LVDT Model 0219-0000
The Series 210-220 AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.5 to 60 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. Variable pitch secondary windings are incorporated into the design with computer controlled winding machines to minimize package length to stroke ratio, and assure a uniform product.

The Series 210-220 AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.5 to 60 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. Variable pitch secondary windings are incorporated into the design with computer controlled winding machines to minimize package length to stroke ratio, and assure a uniform product.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Linear Position Sensors
Product Number Model 0219-0000
Product Name Series 210-220 - Long Stroke AC LVDT
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Position Sensors - Angle, Linear Position Measuring - A1339LLETR-T - 858844-A1339LLETR-T - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details