Trans-Tek, Inc. Series D100 - Power Supply D15.200

Description
The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal. Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.
Datasheet
Description
The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal. Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series D100 - Power Supply - D15.200 - Trans-Tek, Inc.
Ellington, CT, USA
Series D100 - Power Supply
D15.200
Series D100 - Power Supply D15.200
The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal. Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.

The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal.

Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Power Supplies
Product Number D15.200
Product Name Series D100 - Power Supply
Type DC Power Supply
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1217104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type UK, EU, US
Regulatory Compliance RoHS Compliant
View Details