Trans-Tek, Inc. Series D100 - Power Supply D12.200

Description
The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal. Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.
Datasheet
Description
The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal. Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series D100 - Power Supply - D12.200 - Trans-Tek, Inc.
Ellington, CT, USA
Series D100 - Power Supply
D12.200
Series D100 - Power Supply D12.200
The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal. Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.

The Series D100 power supplies are regulated, preset voltage sources, ideally suited for DC excited transducers, discrete and IC function modules. All components are encapsulated to provide reliable continuous operation to rated specifications in laboratory and factory environments. They are equipped with an on-off switch, line cord, binding post terminals, rubber feet and a #4-40 tapped hole located on the bottom side for permanent mounting. The hole is connected to earth ground via the power line cord ground terminal.

Dual voltage power supplies allow the user to choose the transducer excitation voltage; for example, Model D12.200 can be used to power a transducer with 12 VDC or 24 VDC. To excite the transducer with 12 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and COM terminals, respectively (or to the power supply COM and -V terminals, respectively). To excite the transducer with 24 VDC, connect the transducer +INPUT and -INPUT to the power supply +V and -V terminals, respectively.

Supplier's Site Datasheet

Technical Specifications

  Trans-Tek, Inc.
Product Category Power Supplies
Product Number D12.200
Product Name Series D100 - Power Supply
Type DC Power Supply
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -12.0 to 12.0 volts
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6852-ea-pub-10080-1000-4u-30000w-32071 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Rack Mounting - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details