Removable Steel Bollards
In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.
This removable bollard comes with a filler piece for its ground sleeve and is compatible with a padlock of your choosing.
36" post height
All TrafficGuard® products feature heavy duty USA steel construction
36" tall 4.5" OD
Post weight 40 lbs.
.237 wall thickness
Flush mount when post removed
Hot dipped galvanized ground sleeve and filler piece included
Storage racks available for each size in hot dipped galvanized finish
All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Removable Steel Bollards
In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.
This removable bollard comes with a filler piece for its ground sleeve and is compatible with a padlock of your choosing.
36" post height
- All TrafficGuard® products feature heavy duty USA steel construction
- 36" tall 4.5" OD
- Post weight 40 lbs.
- .237 wall thickness
- Flush mount when post removed
- Hot dipped galvanized ground sleeve and filler piece included
- Storage racks available for each size in hot dipped galvanized finish
- All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
- Standard finish, TGIC polyester outdoor finish RAL1028 yellow