TrafficGuard Direct, Inc. Removable Locking Key Lock Series Bollards RP3506

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This heavy duty removable bollard includes a fully-internalized deadbolt lock system. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD .280 wall thickness Post weight 70 lbs. Patented internal dead bolt lock system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This heavy duty removable bollard includes a fully-internalized deadbolt lock system. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD .280 wall thickness Post weight 70 lbs. Patented internal dead bolt lock system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Suppliers

Company
Product
Description
Supplier Links
Removable Locking Key Lock Series Bollards - RP3506 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Locking Key Lock Series Bollards
RP3506
Removable Locking Key Lock Series Bollards RP3506
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. This heavy duty removable bollard includes a fully-internalized deadbolt lock system. 36" post height All TrafficGuard® products feature heavy duty USA steel construction 36" tall 6.625" OD .280 wall thickness Post weight 70 lbs. Patented internal dead bolt lock system Flush mount when post removed Hot dipped galvanized ground sleeve and filler piece included Easily customized in color Storage racks available for each size in hot dipped galvanized finish All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance Standard finish, TGIC polyester outdoor finish RAL1028 yellow

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

This heavy duty removable bollard includes a fully-internalized deadbolt lock system.

36" post height

  • All TrafficGuard® products feature heavy duty USA steel construction
  • 36" tall 6.625" OD
  • .280 wall thickness
  • Post weight 70 lbs.
  • Patented internal dead bolt lock system
  • Flush mount when post removed
  • Hot dipped galvanized ground sleeve and filler piece included
  • Easily customized in color
  • Storage racks available for each size in hot dipped galvanized finish
  • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
  • Standard finish, TGIC polyester outdoor finish RAL1028 yellow
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Traffic Safety Equipment
Product Number RP3506
Product Name Removable Locking Key Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products