Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.
36" post Height
2.375" post diameter
With heavy duty steel construction, a brilliant, uniform finish and lightweight portability, our Helix Lock Parking Bollard line finished with stainless steel is both aesthetically pleasing and user-friendly. Designed to provide a formidable visual deterrent and strength against unauthorized access, these bollards are best-suited for light duty security applications, like parking lot protection. Like our other removable bollards, they come with ground sleeves in one of two styles: Lidded, or open with a filler piece. They also have a shining finish from a 304 stainless steel, #4 brush finish.
These removable bollards benefit from our patented helix lock technology, a internal locking system that resists tampering. After the bollard is inserted, engage the lock using an included, proprietary tool, ensuring that it stays in place. When you are ready to remove the bollard, simply use the tool to disengage the lock from the outside and lift the post out of its ground sleeve. Both of the models in our parking bollard line weigh only 13 lbs., making them easy to install, remove, transport and store.
| TrafficGuard Direct, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | HL2002SL |
| Product Name | Parking Locking Helix Lock Series Bollards |