Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.
36" post height
2.375" post diameter
• All TrafficGuard® products feature heavy duty USA steel construction
• Architectural look
• Completely concealed locking system
• Galvanized lidded ground sleeve instantly provides flush surface
• Utilizes patented helix
• Storage racks available for each size in hot dipped galvanized finish
• All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
• Standard finish, TGIC polyester outdoor finish RAL1028 yellow
• 36" tall, 2.375" OD, 13 lb. post weight
| TrafficGuard Direct, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | HL2002L |
| Product Name | Parking Locking Helix Lock Series Bollards |