TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.
With its low clearance height and high lock position, this collapsible bollard offers unparalleled convenience.
30" post height, 3" clearance height
All TrafficGuard® products feature heavy duty USA steel construction
Offers 3" vehicle clearance when lowered
High lock position keeps padlock away from snow, ice and debris
Pin keeper secures stainless lock pin and padlock from loss
High visibility safety yellow
3M® reflective labels for added safety
Rust free stainless steel pins
All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
Standard finish, TGIC polyester outdoor finish RAL1028 yellow
TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units while providing unmatched convenience for vehicle access.
With its low clearance height and high lock position, this collapsible bollard offers unparalleled convenience.
30" post height, 3" clearance height
- All TrafficGuard® products feature heavy duty USA steel construction
- Offers 3" vehicle clearance when lowered
- High lock position keeps padlock away from snow, ice and debris
- Pin keeper secures stainless lock pin and padlock from loss
- High visibility safety yellow
- 3M® reflective labels for added safety
- Rust free stainless steel pins
- All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
- Standard finish, TGIC polyester outdoor finish RAL1028 yellow